Keithley Instruments, Inc. DC Power Supply 247

Description
The 247 is a 18 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-3kV DC Current: 6mA DC maximum Power: 18W Polarity: Positive or negative with respect to chassis Accuracy: +/- 0.25% of setting 1.5V DC from 1% to 100% of maximum output voltage Resolution: Dial Graduations of 200mV Stability: +/- 0.01% of setting/hr Power: 90-125/180-250 VAC 50-60 Hz Regulation: 0.001% The Keithley 247 High Voltage Power Supplies are highly regulated supplies that complement the superior sensitivity characteristics of Keithley electrometers and picometers in applications such as photomultiplier tubes, resistivity testing, ion chambers, and radiation detectors.
Description
The 247 is a 18 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-3kV DC Current: 6mA DC maximum Power: 18W Polarity: Positive or negative with respect to chassis Accuracy: +/- 0.25% of setting 1.5V DC from 1% to 100% of maximum output voltage Resolution: Dial Graduations of 200mV Stability: +/- 0.01% of setting/hr Power: 90-125/180-250 VAC 50-60 Hz Regulation: 0.001% The Keithley 247 High Voltage Power Supplies are highly regulated supplies that complement the superior sensitivity characteristics of Keithley electrometers and picometers in applications such as photomultiplier tubes, resistivity testing, ion chambers, and radiation detectors.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 247 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
247
DC Power Supply 247
The 247 is a 18 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-3kV DC Current: 6mA DC maximum Power: 18W Polarity: Positive or negative with respect to chassis Accuracy: +/- 0.25% of setting 1.5V DC from 1% to 100% of maximum output voltage Resolution: Dial Graduations of 200mV Stability: +/- 0.01% of setting/hr Power: 90-125/180-250 VAC 50-60 Hz Regulation: 0.001% The Keithley 247 High Voltage Power Supplies are highly regulated supplies that complement the superior sensitivity characteristics of Keithley electrometers and picometers in applications such as photomultiplier tubes, resistivity testing, ion chambers, and radiation detectors.

The 247 is a 18 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-3kV DC
  • Current: 6mA DC maximum
  • Power: 18W
  • Polarity: Positive or negative with respect to chassis
  • Accuracy: +/- 0.25% of setting 1.5V DC from 1% to 100% of maximum output voltage
  • Resolution: Dial Graduations of 200mV
  • Stability: +/- 0.01% of setting/hr
  • Power: 90-125/180-250 VAC 50-60 Hz
  • Regulation: 0.001%

The Keithley 247 High Voltage Power Supplies are highly regulated supplies that complement the superior sensitivity characteristics of Keithley electrometers and picometers in applications such as photomultiplier tubes, resistivity testing, ion chambers, and radiation detectors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 247
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp120-aaan3-21181 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details