Tektronix, Inc. Analog Oscilloscope 2467BHD

Description
The 2467BHD is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz Number of Channels: 4 ch Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor)Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Timebase accuracy: 0.7 % Trigger Source: External,Internal Display Type: Color CRT Display Size: 8.5 cm Trace writing speed (Analog Oscilloscope) 4 div/ns The Tektronix 2467BHD High Definition Television Portable Oscilloscope is set apart from other oscilloscopes with its 4ns/Div visual writing speed, a sweep speed of 500 ps/Div., and 20 ps Time Interval Resolution. Built-in counter/timer/trigge r (CTT). Auto sets to major TV standards such as 1250/50, 1125/60, 1050/60, NTSC, PAL, SECAM and component systems. The Tektronix 2467BHD oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.
Datasheet
Description
The 2467BHD is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz Number of Channels: 4 ch Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor)Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Timebase accuracy: 0.7 % Trigger Source: External,Internal Display Type: Color CRT Display Size: 8.5 cm Trace writing speed (Analog Oscilloscope) 4 div/ns The Tektronix 2467BHD High Definition Television Portable Oscilloscope is set apart from other oscilloscopes with its 4ns/Div visual writing speed, a sweep speed of 500 ps/Div., and 20 ps Time Interval Resolution. Built-in counter/timer/trigge r (CTT). Auto sets to major TV standards such as 1250/50, 1125/60, 1050/60, NTSC, PAL, SECAM and component systems. The Tektronix 2467BHD oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2467BHD - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2467BHD
Analog Oscilloscope 2467BHD
The 2467BHD is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz Number of Channels: 4 ch Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor)Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Timebase accuracy: 0.7 % Trigger Source: External,Internal Display Type: Color CRT Display Size: 8.5 cm Trace writing speed (Analog Oscilloscope) 4 div/ns The Tektronix 2467BHD High Definition Television Portable Oscilloscope is set apart from other oscilloscopes with its 4ns/Div visual writing speed, a sweep speed of 500 ps/Div., and 20 ps Time Interval Resolution. Built-in counter/timer/trigge r (CTT). Auto sets to major TV standards such as 1250/50, 1125/60, 1050/60, NTSC, PAL, SECAM and component systems. The Tektronix 2467BHD oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

The 2467BHD is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 400 MHz
  • Number of Channels: 4 ch
  • Min. Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Vertical(or Deflection Factor)Accuracy: 2 %
  • Input Coupling: AC,DC,GND
  • Input Impedance: 1 MOhm
  • Input Impedance (alternate): 50 Ohm
  • Timebase accuracy: 0.7 %
  • Trigger Source: External,Internal
  • Display Type: Color CRT
  • Display Size: 8.5 cm
  • Trace writing speed (Analog Oscilloscope) 4 div/ns

The Tektronix 2467BHD High Definition Television Portable Oscilloscope is set apart from other oscilloscopes with its 4ns/Div visual writing speed, a sweep speed of 500 ps/Div., and 20 ps Time Interval Resolution.

Built-in counter/timer/trigger (CTT). Auto sets to major TV standards such as 1250/50, 1125/60, 1050/60, NTSC, PAL, SECAM and component systems.

The Tektronix 2467BHD oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2467BHD
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7251062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details