Tektronix, Inc. Analog Oscilloscope 2467

Description
The 2467 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 350 MHz Rise time 1 ns Number of Channels 4 ch Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm The Tektronix 2467 is an Analog Oscilloscope that has 4 channels and 350 MHz.
Description
The 2467 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 350 MHz Rise time 1 ns Number of Channels 4 ch Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm The Tektronix 2467 is an Analog Oscilloscope that has 4 channels and 350 MHz.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2467 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2467
Analog Oscilloscope 2467
The 2467 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 350 MHz Rise time 1 ns Number of Channels 4 ch Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm The Tektronix 2467 is an Analog Oscilloscope that has 4 channels and 350 MHz.

The 2467 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth 350 MHz
  • Rise time 1 ns
  • Number of Channels 4 ch
  • Min. Vertical Sensitivity 2 mV/div
  • Maximum Vertical Sensitivity 5 V/div
  • Vertical(or Deflection Factor) Accuracy 2 %
  • Input Coupling AC,DC
  • Input Impedance 1 MOhm
  • Input Impedance (alternate) 50 Ohm

The Tektronix 2467 is an Analog Oscilloscope that has 4 channels and 350 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2467
Product Name Analog Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 7251233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details