Tektronix, Inc. Analog Oscilloscope 2465DMS

Description
The 2465DMS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 300 MHz 4 channels CH1 & CH2 2 mV/div to 5 V/div CH3 & CH4: 0.1 V/div & 0.5 V/div Waveform Cursors & CRT Readouts 300 MHz BW Sweep A: 0.5 S/div to 5 nS/div in 25 Steps Sweep B: 50 mS/div to 5 nS/div. 10 pS time interval res Crystal controlled time base. 0.001% accuracy 150 MHz Counter/Timer and DMM The Tektronix 2465DMS is an Analog Oscilloscope that has 300 MHz and 4 channels.
Description
The 2465DMS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 300 MHz 4 channels CH1 & CH2 2 mV/div to 5 V/div CH3 & CH4: 0.1 V/div & 0.5 V/div Waveform Cursors & CRT Readouts 300 MHz BW Sweep A: 0.5 S/div to 5 nS/div in 25 Steps Sweep B: 50 mS/div to 5 nS/div. 10 pS time interval res Crystal controlled time base. 0.001% accuracy 150 MHz Counter/Timer and DMM The Tektronix 2465DMS is an Analog Oscilloscope that has 300 MHz and 4 channels.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465DMS - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465DMS
Analog Oscilloscope 2465DMS
The 2465DMS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 300 MHz 4 channels CH1 & CH2 2 mV/div to 5 V/div CH3 & CH4: 0.1 V/div & 0.5 V/div Waveform Cursors & CRT Readouts 300 MHz BW Sweep A: 0.5 S/div to 5 nS/div in 25 Steps Sweep B: 50 mS/div to 5 nS/div. 10 pS time interval res Crystal controlled time base. 0.001% accuracy 150 MHz Counter/Timer and DMM The Tektronix 2465DMS is an Analog Oscilloscope that has 300 MHz and 4 channels.

The 2465DMS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 300 MHz
  • 4 channels
  • CH1 & CH2
  • 2 mV/div to 5 V/div
  • CH3 & CH4: 0.1 V/div & 0.5 V/div
  • Waveform Cursors & CRT Readouts
  • 300 MHz BW
  • Sweep A: 0.5 S/div to 5 nS/div in 25 Steps
  • Sweep B: 50 mS/div to 5 nS/div. 10 pS time interval res
  • Crystal controlled time base. 0.001% accuracy
  • 150 MHz Counter/Timer and DMM

The Tektronix 2465DMS is an Analog Oscilloscope that has 300 MHz and 4 channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465DMS
Product Name Analog Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Oscilloscopes - 7251362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details