Tektronix, Inc. Analog Oscilloscope 2465BCT

Description
The 2465BCT is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 400 MHz Bandwith 4 Channels Counter-Timer Option The Tektronix 2465BCT Analog Oscilloscope provides a 400 MHz Bandwidth and can measure up to four different signals at one time.
Datasheet
Description
The 2465BCT is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 400 MHz Bandwith 4 Channels Counter-Timer Option The Tektronix 2465BCT Analog Oscilloscope provides a 400 MHz Bandwidth and can measure up to four different signals at one time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465BCT - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465BCT
Analog Oscilloscope 2465BCT
The 2465BCT is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 400 MHz Bandwith 4 Channels Counter-Timer Option The Tektronix 2465BCT Analog Oscilloscope provides a 400 MHz Bandwidth and can measure up to four different signals at one time.

The 2465BCT is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 400 MHz Bandwith
  • 4 Channels
  • Counter-Timer Option

The Tektronix 2465BCT Analog Oscilloscope provides a 400 MHz Bandwidth and can measure up to four different signals at one time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465BCT
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope - UTD2152CL - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E6-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details