Tektronix, Inc. Analog Oscilloscope 2465B

Description
The 2465B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 400 MHz Rise time 875 ps Number of Channels: 4 Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC,GND Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm The Tektronix 2465B is an Analog Oscilloscope.
Datasheet
Description
The 2465B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 400 MHz Rise time 875 ps Number of Channels: 4 Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC,GND Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm The Tektronix 2465B is an Analog Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465B - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465B
Analog Oscilloscope 2465B
The 2465B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth 400 MHz Rise time 875 ps Number of Channels: 4 Min. Vertical Sensitivity 2 mV/div Maximum Vertical Sensitivity 5 V/div Vertical(or Deflection Factor) Accuracy 2 % Input Coupling AC,DC,GND Input Impedance 1 MOhm Input Impedance (alternate) 50 Ohm The Tektronix 2465B is an Analog Oscilloscope.

The 2465B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth 400 MHz
  • Rise time 875 ps
  • Number of Channels: 4
  • Min. Vertical Sensitivity 2 mV/div
  • Maximum Vertical Sensitivity 5 V/div
  • Vertical(or Deflection Factor) Accuracy 2 %
  • Input Coupling AC,DC,GND
  • Input Impedance 1 MOhm
  • Input Impedance (alternate) 50 Ohm

The Tektronix 2465B is an Analog Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465B
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details