Tektronix, Inc. Analog Oscilloscope 2465ADV

Description
The 2465ADV is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 350 MHz Bandwidth 4 Channels DMM CTT/WR TV video trigger The Tektronix 2465A Oscilloscope is a four-channel oscilloscope with a bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz. Risetime on all channels is 1 ns. The instrument has a sweep speed of 500 ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50 ohms. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20 ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.
Description
The 2465ADV is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 350 MHz Bandwidth 4 Channels DMM CTT/WR TV video trigger The Tektronix 2465A Oscilloscope is a four-channel oscilloscope with a bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz. Risetime on all channels is 1 ns. The instrument has a sweep speed of 500 ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50 ohms. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20 ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465ADV - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465ADV
Analog Oscilloscope 2465ADV
The 2465ADV is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 350 MHz Bandwidth 4 Channels DMM CTT/WR TV video trigger The Tektronix 2465A Oscilloscope is a four-channel oscilloscope with a bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz. Risetime on all channels is 1 ns. The instrument has a sweep speed of 500 ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50 ohms. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20 ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.

The 2465ADV is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 350 MHz Bandwidth
  • 4 Channels
  • DMM
  • CTT/WR
  • TV video trigger

The Tektronix 2465A Oscilloscope is a four-channel oscilloscope with a bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz. Risetime on all channels is 1 ns. The instrument has a sweep speed of 500 ps/Div. It has Volts and Time cursors with on-screen readout.

Input is switchable between 1 Mohm and 50 ohms. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20 ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465ADV
Product Name Analog Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 1805087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details