RF Connectors / Coaxial Connectors TYPE N PANEL MOUNT
RF/COAXIAL N PANEL JACK STR 50 OHM SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2455 | 77B2254 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial N Panel Jack Str 50 Ohm Solder; Connector Type Pomona |
| Gender | Female / Jack | Female / Jack |