BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIAL, BNC JACK, STRAIGHT; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Panel Mount Female BNC Connector, 50 Ohms Impedance, Nickel Plated Brass Body, PTFE Insulation
RF Connectors / Coaxial Connectors BNC (F) PNL MNT
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 501-2304-ND | 95F2317 | 70197954 | 2451A |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Jack, Straight; Connector Type Pomona | Connector;50 Ohms;Straight;BNC;Gold over Nickel;Panel;Female;Brass;PTFE | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Mounting | Panel Mount | 4-Hole Flange | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |