Pomona Electronics Coaxial Connector (RF) Assemblies 2447A

Description
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-2303-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-2303-ND
Coaxial Connector (RF) Assemblies 501-2303-ND
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel - 70197957 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel
70197957
Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel 70197957
BNC Connectors, 50 Ohms (Nom.) Impedance, Gold Contact Plating Brass body material Brass contact material.

BNC Connectors, 50 Ohms (Nom.) Impedance, Gold Contact Plating

  • Brass body material
    Brass contact material.
Supplier's Site
RF Connectors / Coaxial Connectors - 2447A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2447A
RF Connectors / Coaxial Connectors 2447A
RF Connectors / Coaxial Connectors BNC WITH .500" SP

RF Connectors / Coaxial Connectors BNC WITH .500" SP

Buy Now Datasheet
Bnc (M) With .500
Chicago, IL, United States
Bnc (M) With .500" Spaced Mounting Holes, 50 Ohm Rohs Compliant Pomona
88F1513
Bnc (M) With .500" Spaced Mounting Holes, 50 Ohm Rohs Compliant Pomona 88F1513
BNC (M) WITH .500" SPACED MOUNTING HOLES, 50 OHM ROHS COMPLIANT: YES

BNC (M) WITH .500" SPACED MOUNTING HOLES, 50 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 501-2303-ND 70197957 2447A 88F1513
Product Name Coaxial Connector (RF) Assemblies Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel RF Connectors / Coaxial Connectors Bnc (M) With .500" Spaced Mounting Holes, 50 Ohm Rohs Compliant Pomona
Connector Type BNC
Mounting Panel Mount 4-Hole Flange
Gender Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data