Pomona Electronics Binding Posts 2440-0

Description
Binding Post Connector Miniature, Dual Knurled Black, Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Miniature, Dual Knurled Black, Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2187-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2187-ND
Binding Posts 501-2187-ND
Binding Post Connector Miniature, Dual Knurled Black, Red Gold

Binding Post Connector Miniature, Dual Knurled Black, Red Gold

Buy Now Datasheet
MINI BIND POST, TIN PL (BLACK) - 70197607 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI BIND POST, TIN PL (BLACK)
70197607
MINI BIND POST, TIN PL (BLACK) 70197607
Miniature Double Binding Post Assembly, Tin Plated (Black)

Miniature Double Binding Post Assembly, Tin Plated (Black)

Supplier's Site
Binding Post, 5A, 1.5Kv, Black, Panel; Product Range Pomona - 71AC3813 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 5A, 1.5Kv, Black, Panel; Product Range Pomona
71AC3813
Binding Post, 5A, 1.5Kv, Black, Panel; Product Range Pomona 71AC3813
BINDING POST, 5A, 1.5KV, BLACK, PANEL; Product Range:-; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 5A, 1.5KV, BLACK, PANEL; Product Range:-; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2187-ND 70197607 71AC3813
Product Name Binding Posts MINI BIND POST, TIN PL (BLACK) Binding Post, 5A, 1.5Kv, Black, Panel; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
DIN Connectors - 2100214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details