Pomona Electronics Binding Post, 5A, Solder, Green; Product Range Pomona 2439-5#

Description
BINDING POST, 5A, SOLDER, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 5A, SOLDER, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 5A, Solder, Green; Product Range Pomona - 94H7599 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 5A, Solder, Green; Product Range Pomona
94H7599
Binding Post, 5A, Solder, Green; Product Range Pomona 94H7599
BINDING POST, 5A, SOLDER, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 5A, SOLDER, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94H7599
Product Name Binding Post, 5A, Solder, Green; Product Range Pomona
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products