Pomona Electronics Binding Post, 5A, #8-32, Turret, Green; Product Range Pomona 2439-5

Description
BINDING POST, 5A, #8-32, TURRET, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 5A, #8-32, TURRET, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 5A, #8-32, Turret, Green; Product Range Pomona - 16C1992 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 5A, #8-32, Turret, Green; Product Range Pomona
16C1992
Binding Post, 5A, #8-32, Turret, Green; Product Range Pomona 16C1992
BINDING POST, 5A, #8-32, TURRET, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 5A, #8-32, TURRET, GREEN; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16C1992
Product Name Binding Post, 5A, #8-32, Turret, Green; Product Range Pomona
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details