Pomona Electronics Binding Posts 2439-2

Description
Binding Post Connector Miniature Knurled Red Tin
Request a Quote Datasheet
Description
Binding Post Connector Miniature Knurled Red Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2302-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2302-ND
Binding Posts 501-2302-ND
Binding Post Connector Miniature Knurled Red Tin

Binding Post Connector Miniature Knurled Red Tin

Buy Now Datasheet
Mini Bind Post, Tin Pl (Red) Rohs Compliant Pomona - 84F896 - Newark, An Avnet Company
Chicago, IL, United States
Mini Bind Post, Tin Pl (Red) Rohs Compliant Pomona
84F896
Mini Bind Post, Tin Pl (Red) Rohs Compliant Pomona 84F896
MINI BIND POST, TIN PL (RED) ROHS COMPLIANT: YES

MINI BIND POST, TIN PL (RED) ROHS COMPLIANT: YES

Supplier's Site
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; - 70197951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate;
70197951
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; 70197951
5 A, 1500 V (RMS) (Max.), Single Insulated Miniature Binding Posts Accepts miniature banana plug. #8-32 hex nut and lockwasher included. 2.2 (0.086) dia. cross hole is perpendicular with flat on insulator. Mounts in panels up to 4.8 (0.188) thick. Material: Binding post body, captive thumb nut and hex nut — Brass; Lockwasher — Steel. Finish: Binding post with one captive thumb nut — Gold (2382) or bright tin plated (2439); Hex nut and lockwasher — Nickel plated. Insulation: Polycarbonate. Rating: 1500 VDC, 5 amps, +115°C (+239°F) max.

5 A, 1500 V (RMS) (Max.), Single Insulated Miniature Binding Posts
Accepts miniature banana plug. #8-32 hex nut and lockwasher included. 2.2 (0.086) dia. cross hole is perpendicular with flat on insulator. Mounts in panels up to 4.8 (0.188) thick. Material: Binding post body, captive thumb nut and hex nut — Brass; Lockwasher — Steel. Finish: Binding post with one captive thumb nut — Gold (2382) or bright tin plated (2439); Hex nut and lockwasher — Nickel plated. Insulation: Polycarbonate. Rating: 1500 VDC, 5 amps, +115°C (+239°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2302-ND 84F896 70197951
Product Name Binding Posts Mini Bind Post, Tin Pl (Red) Rohs Compliant Pomona Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details