Pomona Electronics Binding Posts 2439-0

Description
Binding Post Connector Miniature Knurled Black Tin
Request a Quote Datasheet
Description
Binding Post Connector Miniature Knurled Black Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1771-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1771-ND
Binding Posts 501-1771-ND
Binding Post Connector Miniature Knurled Black Tin

Binding Post Connector Miniature Knurled Black Tin

Buy Now Datasheet
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; - 70197950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate;
70197950
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; 70197950
5 A, 1500 V (RMS) (Max.), Single Insulated Miniature Binding Posts Accepts miniature banana plug. #8-32 hex nut and lockwasher included. 2.2 (0.086) dia. cross hole is perpendicular with flat on insulator. Mounts in panels up to 4.8 (0.188) thick. Material: Binding post body, captive thumb nut and hex nut — Brass; Lockwasher — Steel. Finish: Binding post with one captive thumb nut — Gold (2382) or bright tin plated (2439); Hex nut and lockwasher — Nickel plated. Insulation: Polycarbonate. Rating: 1500 VDC, 5 amps, +115°C (+239°F) max.

5 A, 1500 V (RMS) (Max.), Single Insulated Miniature Binding Posts
Accepts miniature banana plug. #8-32 hex nut and lockwasher included. 2.2 (0.086) dia. cross hole is perpendicular with flat on insulator. Mounts in panels up to 4.8 (0.188) thick. Material: Binding post body, captive thumb nut and hex nut — Brass; Lockwasher — Steel. Finish: Binding post with one captive thumb nut — Gold (2382) or bright tin plated (2439); Hex nut and lockwasher — Nickel plated. Insulation: Polycarbonate. Rating: 1500 VDC, 5 amps, +115°C (+239°F) max.

Supplier's Site
Binding Post, 5A, #8-32, Turret, Black; Product Range Pomona - 84F895 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 5A, #8-32, Turret, Black; Product Range Pomona
84F895
Binding Post, 5A, #8-32, Turret, Black; Product Range Pomona 84F895
BINDING POST, 5A, #8-32, TURRET, BLACK; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 5A, #8-32, TURRET, BLACK; Product Range:2439 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1771-ND 70197950 84F895
Product Name Binding Posts Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; Binding Post, 5A, #8-32, Turret, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data