Pomona Electronics Binding Posts 2439-0#

Description
Binding Post Connector Miniature Knurled Black Tin
Request a Quote Datasheet
Description
Binding Post Connector Miniature Knurled Black Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 2439-0#-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
2439-0#-ND
Binding Posts 2439-0#-ND
Binding Post Connector Miniature Knurled Black Tin

Binding Post Connector Miniature Knurled Black Tin

Buy Now Datasheet
Binding Post, Mini, Socket, 5A, Solder Turret, Black; Product Range Pomona - 94H7597 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Mini, Socket, 5A, Solder Turret, Black; Product Range Pomona
94H7597
Binding Post, Mini, Socket, 5A, Solder Turret, Black; Product Range Pomona 94H7597
BINDING POST, MINI, SOCKET, 5A, SOLDER TURRET, BLACK; Product Range:-; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, MINI, SOCKET, 5A, SOLDER TURRET, BLACK; Product Range:-; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2439-0#-ND 94H7597
Product Name Binding Posts Binding Post, Mini, Socket, 5A, Solder Turret, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products