Pomona Electronics Boxes 2428

Description
"Box Metal, Aluminum Unpainted Cover Included 2.250"" L x 1.380"" W (57.15mm x 35.05mm) X 1.130"" (28.70mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Unpainted Cover Included 2.250"" L x 1.380"" W (57.15mm x 35.05mm) X 1.130"" (28.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 501-1811-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 2.250"" L x 1.380"" W (57.15mm x 35.05mm) X 1.130"" (28.70mm)"

"Box Metal, Aluminum Unpainted Cover Included 2.250"" L x 1.380"" W (57.15mm x 35.05mm) X 1.130"" (28.70mm)"

Buy Now Datasheet
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F3507 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F3507
Box, Shielded, Aluminium; Enclosure Type Pomona 35F3507
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
2428
Enclosures, Boxes, & Cases 2428
Enclosures, Boxes, & Cases BOX2.25"X1.38"X1.13"

Enclosures, Boxes, & Cases BOX2.25"X1.38"X1.13"

Buy Now Datasheet
Enclosure; Die Cast Aluminum Alloy; 1.38 in.; 2.25 in.; 1.13 in. - 70197949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Die Cast Aluminum Alloy; 1.38 in.; 2.25 in.; 1.13 in.
70197949
Enclosure; Die Cast Aluminum Alloy; 1.38 in.; 2.25 in.; 1.13 in. 70197949
Size B Aluminum Box With Cover, 2.25 in. Width, 1.13 in. Depth Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.

Size B Aluminum Box With Cover, 2.25 in. Width, 1.13 in. Depth
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Die cast aluminum alloy body material.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 501-1811-ND 35F3507 2428 70197949
Product Name Boxes Box, Shielded, Aluminium; Enclosure Type Pomona Enclosures, Boxes, & Cases Enclosure; Die Cast Aluminum Alloy; 1.38 in.; 2.25 in.; 1.13 in.
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
Features EMI/RFI RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 110-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers