Specialty Product Technologies Thermal Overload/Heater 2414

Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 9029831 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
9029831
Thermal Overload/Heater 9029831
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9029831
Product Name Thermal Overload/Heater
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 6554 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details