Amprobe Test Tools RF Generator 2410

Description
The 2410 is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1 to 1100 MHz Resolution: 0.1 Hz Output level:-127 to +13dBm Modulation: AM/FM Bright, easy-to-read display Data Entry by Keypad RF ON/OFF Switch Independent Modularity IEEE-488 Interface 50W Reverse Power Protection Extensive Diagnostic Package Autocal Routine Calibration Data Tracking The WaveTek 2410 has an output power level continuously adjustable from +13 dBm to -127 dBm. In addition to CW operation, it is capable of AM/FM operation from an internal or external source. The 2410 has a very broad 500 kHz to 1 MHz peak FM deviation over the majority of its operating range.
Datasheet
Description
The 2410 is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1 to 1100 MHz Resolution: 0.1 Hz Output level:-127 to +13dBm Modulation: AM/FM Bright, easy-to-read display Data Entry by Keypad RF ON/OFF Switch Independent Modularity IEEE-488 Interface 50W Reverse Power Protection Extensive Diagnostic Package Autocal Routine Calibration Data Tracking The WaveTek 2410 has an output power level continuously adjustable from +13 dBm to -127 dBm. In addition to CW operation, it is capable of AM/FM operation from an internal or external source. The 2410 has a very broad 500 kHz to 1 MHz peak FM deviation over the majority of its operating range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2410 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2410
RF Generator 2410
The 2410 is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.1 to 1100 MHz Resolution: 0.1 Hz Output level:-127 to +13dBm Modulation: AM/FM Bright, easy-to-read display Data Entry by Keypad RF ON/OFF Switch Independent Modularity IEEE-488 Interface 50W Reverse Power Protection Extensive Diagnostic Package Autocal Routine Calibration Data Tracking The WaveTek 2410 has an output power level continuously adjustable from +13 dBm to -127 dBm. In addition to CW operation, it is capable of AM/FM operation from an internal or external source. The 2410 has a very broad 500 kHz to 1 MHz peak FM deviation over the majority of its operating range.

The 2410 is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.1 to 1100 MHz
  • Resolution: 0.1 Hz
  • Output level:-127 to +13dBm
  • Modulation: AM/FM
  • Bright, easy-to-read display
  • Data Entry by Keypad
  • RF ON/OFF Switch
  • Independent Modularity
  • IEEE-488 Interface
  • 50W Reverse Power Protection
  • Extensive Diagnostic Package
  • Autocal Routine
  • Calibration Data Tracking

The WaveTek 2410 has an output power level continuously adjustable from +13 dBm to -127 dBm. In addition to CW operation, it is capable of AM/FM operation from an internal or external source. The 2410 has a very broad 500 kHz to 1 MHz peak FM deviation over the majority of its operating range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2410
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Analog Signal Generator - SSG6087A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details