Keithley Instruments, Inc. DC Power Supply 241

Description
The 241 is a 105 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1000V Current: 0.02A Power: 105W The Keithley 241 Regulated High Voltage Power Supply is rated 1000 V @ 20 mamps. Applications include calibration of meters, transducers and power supplies and the testing of leakage resistance of insulation, capacitors and diodes. It can also be used as a secondary laboratory standard, DC standard for AC transfer measurements, voltage reference for analog computers and excitation potential source for photocells and ion chambers.
Description
The 241 is a 105 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1000V Current: 0.02A Power: 105W The Keithley 241 Regulated High Voltage Power Supply is rated 1000 V @ 20 mamps. Applications include calibration of meters, transducers and power supplies and the testing of leakage resistance of insulation, capacitors and diodes. It can also be used as a secondary laboratory standard, DC standard for AC transfer measurements, voltage reference for analog computers and excitation potential source for photocells and ion chambers.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 241 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
241
DC Power Supply 241
The 241 is a 105 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1000V Current: 0.02A Power: 105W The Keithley 241 Regulated High Voltage Power Supply is rated 1000 V @ 20 mamps. Applications include calibration of meters, transducers and power supplies and the testing of leakage resistance of insulation, capacitors and diodes. It can also be used as a secondary laboratory standard, DC standard for AC transfer measurements, voltage reference for analog computers and excitation potential source for photocells and ion chambers.

The 241 is a 105 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 1000V
  • Current: 0.02A
  • Power: 105W

The Keithley 241 Regulated High Voltage Power Supply is rated 1000 V @ 20 mamps. Applications include calibration of meters, transducers and power supplies and the testing of leakage resistance of insulation, capacitors and diodes. It can also be used as a secondary laboratory standard, DC standard for AC transfer measurements, voltage reference for analog computers and excitation potential source for photocells and ion chambers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 241
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL60-35 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details