Pomona Electronics Box; Female Connector 1 Type; Female Connector 2 Type; 335 V (RMS) (Max.); Gold 2399

Description
Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet
Description
Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box; Female Connector 1 Type; Female Connector 2 Type; 335 V (RMS) (Max.); Gold - 70197944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Female Connector 1 Type; Female Connector 2 Type; 335 V (RMS) (Max.); Gold
70197944
Box; Female Connector 1 Type; Female Connector 2 Type; 335 V (RMS) (Max.); Gold 70197944
Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Size B Aluminum Box with Cover

  • 50 Ohms nominal impedance
  • Pan head self-tapping steel screws
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site
Shld Box W/ Ext Sma Conn, Alum, Blue; Enclosure Type Pomona - 40AH1270 - Newark, An Avnet Company
Chicago, IL, United States
Shld Box W/ Ext Sma Conn, Alum, Blue; Enclosure Type Pomona
40AH1270
Shld Box W/ Ext Sma Conn, Alum, Blue; Enclosure Type Pomona 40AH1270
SHLD BOX W/ EXT SMA CONN, ALUM, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:57.15mm; IP Rating:-; Body Colour:Blue; RoHS Compliant: Yes

SHLD BOX W/ EXT SMA CONN, ALUM, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:57.15mm; IP Rating:-; Body Colour:Blue; RoHS Compliant: Yes

Supplier's Site
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F988 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F988
Box, Shielded, Aluminium; Enclosure Type Pomona 35F988
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70197944 40AH1270 35F988
Product Name Box; Female Connector 1 Type; Female Connector 2 Type; 335 V (RMS) (Max.); Gold Shld Box W/ Ext Sma Conn, Alum, Blue; Enclosure Type Pomona Box, Shielded, Aluminium; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details