Pomona Electronics Box; Male Connector 1 Type; Female Connector 2 Type; 500 V (RMS) (Max.); Gold 2391

Description
Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Description
Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Suppliers

Company
Product
Description
Supplier Links
Box; Male Connector 1 Type; Female Connector 2 Type; 500 V (RMS) (Max.); Gold - 70197403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Male Connector 1 Type; Female Connector 2 Type; 500 V (RMS) (Max.); Gold
70197403
Box; Male Connector 1 Type; Female Connector 2 Type; 500 V (RMS) (Max.); Gold 70197403
Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Size B Aluminum Box with Cover

  • 50 Ohms nominal impedance
  • Pan head self-tapping steel screws
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197403
Product Name Box; Male Connector 1 Type; Female Connector 2 Type; 500 V (RMS) (Max.); Gold
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details