BOX, SHIELDED, ALUMINIUM, BLUE; ENCLOSURE TYPE:BOX; ENCLOSURE MATERIAL:ALUMINIUM; BODY COLOR:BLUE; EXTERNAL HEIGHT - IMPERIAL:1.13"; EXTERNAL WIDTH -. FREE 2 YEAR RADWELL WARRANTY
Enclosures, Boxes & Cases BOX BNC M/F BLUE
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:28.7mm; External Width - Metric:57mm; External Depth - Metric:22mm; Body Color:Blue; External Height - Imperial:1.13" RoHS Compliant: Yes
| Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 19012448 | 2391 | 34F953 |
| Product Name | Enclosure | Enclosures, Boxes & Cases | Box, Shielded, Aluminium, Blue; Enclosure Type Pomona |
| Type | Junction Box | ||
| Features | RoHS Compliant | ||
| Length | 1.13 inch (28.7 mm) |