Pomona Electronics Binding Posts 2383-0

Description
Binding Post Connector Miniature, Dual Knurled Black, Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Miniature, Dual Knurled Black, Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2186-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2186-ND
Binding Posts 501-2186-ND
Binding Post Connector Miniature, Dual Knurled Black, Red Gold

Binding Post Connector Miniature, Dual Knurled Black, Red Gold

Buy Now Datasheet
Binding Post, 5A, Turret, Black; Product Range Pomona - 87F023 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 5A, Turret, Black; Product Range Pomona
87F023
Binding Post, 5A, Turret, Black; Product Range Pomona 87F023
BINDING POST, 5A, TURRET, BLACK; Product Range:-; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 5A, TURRET, BLACK; Product Range:-; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
MINI BIND POST, GOLD PL (BLACK) - 70197606 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI BIND POST, GOLD PL (BLACK)
70197606
MINI BIND POST, GOLD PL (BLACK) 70197606
Miniature Double Binding Post Assembly, Gold Plated (Black)

Miniature Double Binding Post Assembly, Gold Plated (Black)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2186-ND 87F023 70197606
Product Name Binding Posts Binding Post, 5A, Turret, Black; Product Range Pomona MINI BIND POST, GOLD PL (BLACK)
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details