Pomona Electronics Binding Posts 2382-2

Description
Binding Post Connector Miniature Knurled Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Miniature Knurled Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2301-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2301-ND
Binding Posts 501-2301-ND
Binding Post Connector Miniature Knurled Red Gold

Binding Post Connector Miniature Knurled Red Gold

Buy Now Datasheet
Binding Post, 5A, #8-32, Turret, Red; Product Range Pomona - 94F746 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 5A, #8-32, Turret, Red; Product Range Pomona
94F746
Binding Post, 5A, #8-32, Turret, Red; Product Range Pomona 94F746
BINDING POST, 5A, #8-32, TURRET, RED; Product Range:2382 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BINDING POST, 5A, #8-32, TURRET, RED; Product Range:2382 Series; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; - 70197940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate;
70197940
Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate; 70197940
5 A, 1500 V (RMS) (Max.), Single Insulated Miniature Binding Posts Accepts miniature banana plug. #8-32 hex nut and lockwasher included. 2.2 (0.086) dia. cross hole is perpendicular with flat on insulator. Mounts in panels up to 4.8 (0.188) thick. Material: Binding post body, captive thumb nut and hex nut — Brass; Lockwasher — Steel. Finish: Binding post with one captive thumb nut — Gold (2382) or bright tin plated (2439); Hex nut and lockwasher — Nickel plated. Insulation: Polycarbonate. Rating: 1500 VDC, 5 amps, +115°C (+239°F) max.

5 A, 1500 V (RMS) (Max.), Single Insulated Miniature Binding Posts
Accepts miniature banana plug. #8-32 hex nut and lockwasher included. 2.2 (0.086) dia. cross hole is perpendicular with flat on insulator. Mounts in panels up to 4.8 (0.188) thick. Material: Binding post body, captive thumb nut and hex nut — Brass; Lockwasher — Steel. Finish: Binding post with one captive thumb nut — Gold (2382) or bright tin plated (2439); Hex nut and lockwasher — Nickel plated. Insulation: Polycarbonate. Rating: 1500 VDC, 5 amps, +115°C (+239°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2301-ND 94F746 70197940
Product Name Binding Posts Binding Post, 5A, #8-32, Turret, Red; Product Range Pomona Binding Post; Miniature Binding Post; 5A; 1500 V (RMS) (Max.); Polycarbonate;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products