Keithley Instruments, Inc. Dc Load, Prog, 15A, 0-500V, 200W; Product Range Keithley 2380-500-15

Description
DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:2380 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:2380 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 15A, 0-500V, 200W; Product Range Keithley - 75Y8047 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 15A, 0-500V, 200W; Product Range Keithley
75Y8047
Dc Load, Prog, 15A, 0-500V, 200W; Product Range Keithley 75Y8047
DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:2380 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:2380 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 75Y8047
Product Name Dc Load, Prog, 15A, 0-500V, 200W; Product Range Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products