Superior Electric Transformer, Var.;0.24 V Vo;10A Io;2.4kVA;240V Vi;Panel;50/60Hz;Knob 236B

Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet
Description
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Var.;0.24 V Vo;10A Io;2.4kVA;240V Vi;Panel;50/60Hz;Knob - 70121013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var.;0.24 V Vo;10A Io;2.4kVA;240V Vi;Panel;50/60Hz;Knob
70121013
Transformer, Var.;0.24 V Vo;10A Io;2.4kVA;240V Vi;Panel;50/60Hz;Knob 70121013
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

Supplier's Site
Variable Transformer; Transformer Type Superior Electric - 05F813 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
05F813
Variable Transformer; Transformer Type Superior Electric 05F813
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:10A; Constant Current Load:- RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:10A; Constant Current Load:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70121013 05F813
Product Name Transformer, Var.;0.24 V Vo;10A Io;2.4kVA;240V Vi;Panel;50/60Hz;Knob Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Isolation; Medical Transformer Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1538M19 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details