Tektronix, Inc. Analog Oscilloscope 2337

Description
The 2337 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 2 ch Includes a DMM Min. Vertical Sensitivity: 5 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor): Accuracy 3 % Input Coupling: AC,DC Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p Main time base - lowest: 50 ns/div Main time base - highest: 0.5 s/div B Sweep Time Base (low): 50 ns/div B Sweep Time Base (high): 50 ms/div Time base Magnification factor (X): x10 Timebase accuracy: 2 % Trigger Source: External,Internal Trigger Sensitivity: 0.3 mV The Tektronix 2337 is a ruggedized portable dual channel analog oscilloscope with 100 MHz bandwidth. A digital display is included to measure time intervals and display a DMM reading.
Datasheet
Description
The 2337 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 2 ch Includes a DMM Min. Vertical Sensitivity: 5 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor): Accuracy 3 % Input Coupling: AC,DC Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p Main time base - lowest: 50 ns/div Main time base - highest: 0.5 s/div B Sweep Time Base (low): 50 ns/div B Sweep Time Base (high): 50 ms/div Time base Magnification factor (X): x10 Timebase accuracy: 2 % Trigger Source: External,Internal Trigger Sensitivity: 0.3 mV The Tektronix 2337 is a ruggedized portable dual channel analog oscilloscope with 100 MHz bandwidth. A digital display is included to measure time intervals and display a DMM reading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2337 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2337
Analog Oscilloscope 2337
The 2337 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 2 ch Includes a DMM Min. Vertical Sensitivity: 5 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor): Accuracy 3 % Input Coupling: AC,DC Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p Main time base - lowest: 50 ns/div Main time base - highest: 0.5 s/div B Sweep Time Base (low): 50 ns/div B Sweep Time Base (high): 50 ms/div Time base Magnification factor (X): x10 Timebase accuracy: 2 % Trigger Source: External,Internal Trigger Sensitivity: 0.3 mV The Tektronix 2337 is a ruggedized portable dual channel analog oscilloscope with 100 MHz bandwidth. A digital display is included to measure time intervals and display a DMM reading.

The 2337 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Rise time: 3.5 ns
  • Number of Channels: 2 ch
  • Includes a DMM
  • Min. Vertical Sensitivity: 5 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Vertical(or Deflection Factor): Accuracy 3 %
  • Input Coupling: AC,DC
  • Input Impedance: 1 MOhm
  • Maximum Input Voltage: 400 V(DC+p
  • Main time base - lowest: 50 ns/div
  • Main time base - highest: 0.5 s/div
  • B Sweep Time Base (low): 50 ns/div
  • B Sweep Time Base (high): 50 ms/div
  • Time base Magnification factor (X): x10
  • Timebase accuracy: 2 %
  • Trigger Source: External,Internal
  • Trigger Sensitivity: 0.3 mV

The Tektronix 2337 is a ruggedized portable dual channel analog oscilloscope with 100 MHz bandwidth. A digital display is included to measure time intervals and display a DMM reading.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2337
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2368999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details