Keithley Instruments, Inc. DC Power Supply 2308

Description
The 2308 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Specialized dual-channel power supply for design and testing of portable, battery-operated devices Ultra-fast response to pulsed load operation Speed-optimized command set reduces test times Variable output resistance for simulating an actual battery's output response Simulate a discharged battery and test charge control circuit performance with both a battery supply that can sink up to 3A and a charger supply Pulse peak, average, and baseline current measurements Integrating A/D converter for more precise measurements 100nA current measurement sensitivity Analog output for complete load current waveform characterization Catch production wiring problems immediately with open sense-lead detection Built-in digital voltmeter Four built-in digital control lines Applications: Design and test of a wide range of consumer electronics, including: Mobile phones, mobile radios, cordless phones, and Bluetooth headsets MP3 players, portable digital assistants (PDAs), digital cameras, GPS receivers, and notebook computers Design and test of electronic components such as RFIC power amplifiers, RF power transistors, and baseband and wireless chipsets for portable wireless devices Accessories Supplied: CD with documentation Output connectors mating terminal (part no. CS-846) The Model 2308 Portable Device Battery/Charger Simulator is optimized for use in testing mobile phones and other portable, battery-operated devices. When a device-under-test (DUT) transitions nearly instantaneously from a sleep or standby mode to the full power transmit state, the Model 2308's rapid response to load changes means there's little transient voltage drop from the programmed output voltage and the output recovers quickly. This fast response is particularly critical when testing portable devices with a pulsed mode of operation because it allows the device to perform properly while it's being tested. In contrast, the slow-responding source voltage typical of conventional power supplies causes the DUT to perform improperly, leading to production yield problems and costly retesting.
Datasheet
Description
The 2308 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Specialized dual-channel power supply for design and testing of portable, battery-operated devices Ultra-fast response to pulsed load operation Speed-optimized command set reduces test times Variable output resistance for simulating an actual battery's output response Simulate a discharged battery and test charge control circuit performance with both a battery supply that can sink up to 3A and a charger supply Pulse peak, average, and baseline current measurements Integrating A/D converter for more precise measurements 100nA current measurement sensitivity Analog output for complete load current waveform characterization Catch production wiring problems immediately with open sense-lead detection Built-in digital voltmeter Four built-in digital control lines Applications: Design and test of a wide range of consumer electronics, including: Mobile phones, mobile radios, cordless phones, and Bluetooth headsets MP3 players, portable digital assistants (PDAs), digital cameras, GPS receivers, and notebook computers Design and test of electronic components such as RFIC power amplifiers, RF power transistors, and baseband and wireless chipsets for portable wireless devices Accessories Supplied: CD with documentation Output connectors mating terminal (part no. CS-846) The Model 2308 Portable Device Battery/Charger Simulator is optimized for use in testing mobile phones and other portable, battery-operated devices. When a device-under-test (DUT) transitions nearly instantaneously from a sleep or standby mode to the full power transmit state, the Model 2308's rapid response to load changes means there's little transient voltage drop from the programmed output voltage and the output recovers quickly. This fast response is particularly critical when testing portable devices with a pulsed mode of operation because it allows the device to perform properly while it's being tested. In contrast, the slow-responding source voltage typical of conventional power supplies causes the DUT to perform improperly, leading to production yield problems and costly retesting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 2308 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2308
DC Power Supply 2308
The 2308 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Specialized dual-channel power supply for design and testing of portable, battery-operated devices Ultra-fast response to pulsed load operation Speed-optimized command set reduces test times Variable output resistance for simulating an actual battery's output response Simulate a discharged battery and test charge control circuit performance with both a battery supply that can sink up to 3A and a charger supply Pulse peak, average, and baseline current measurements Integrating A/D converter for more precise measurements 100nA current measurement sensitivity Analog output for complete load current waveform characterization Catch production wiring problems immediately with open sense-lead detection Built-in digital voltmeter Four built-in digital control lines Applications: Design and test of a wide range of consumer electronics, including: Mobile phones, mobile radios, cordless phones, and Bluetooth headsets MP3 players, portable digital assistants (PDAs), digital cameras, GPS receivers, and notebook computers Design and test of electronic components such as RFIC power amplifiers, RF power transistors, and baseband and wireless chipsets for portable wireless devices Accessories Supplied: CD with documentation Output connectors mating terminal (part no. CS-846) The Model 2308 Portable Device Battery/Charger Simulator is optimized for use in testing mobile phones and other portable, battery-operated devices. When a device-under-test (DUT) transitions nearly instantaneously from a sleep or standby mode to the full power transmit state, the Model 2308's rapid response to load changes means there's little transient voltage drop from the programmed output voltage and the output recovers quickly. This fast response is particularly critical when testing portable devices with a pulsed mode of operation because it allows the device to perform properly while it's being tested. In contrast, the slow-responding source voltage typical of conventional power supplies causes the DUT to perform improperly, leading to production yield problems and costly retesting.

The 2308 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Specialized dual-channel power supply for design and testing of portable, battery-operated devices
  • Ultra-fast response to pulsed load operation
  • Speed-optimized command set reduces test times
  • Variable output resistance for simulating an actual battery's output response
  • Simulate a discharged battery and test charge control circuit performance with both a battery supply that can sink up to 3A and a charger supply
  • Pulse peak, average, and baseline current measurements
  • Integrating A/D converter for more precise measurements
  • 100nA current measurement sensitivity
  • Analog output for complete load current waveform characterization
  • Catch production wiring problems immediately with open sense-lead detection
  • Built-in digital voltmeter
  • Four built-in digital control lines

Applications:

  • Design and test of a wide range of consumer electronics, including:
  • Mobile phones, mobile radios, cordless phones, and Bluetooth headsets
  • MP3 players, portable digital assistants (PDAs), digital cameras, GPS receivers, and notebook computers
  • Design and test of electronic components such as RFIC power amplifiers, RF power transistors, and baseband and wireless chipsets for portable wireless devices

Accessories Supplied:

  • CD with documentation
  • Output connectors mating terminal (part no. CS-846)

The Model 2308 Portable Device Battery/Charger Simulator is optimized for use in testing mobile phones and other portable, battery-operated devices. When a device-under-test (DUT) transitions nearly instantaneously from a sleep or standby mode to the full power transmit state, the Model 2308's rapid response to load changes means there's little transient voltage drop from the programmed output voltage and the output recovers quickly. This fast response is particularly critical when testing portable devices with a pulsed mode of operation because it allows the device to perform properly while it's being tested. In contrast, the slow-responding source voltage typical of conventional power supplies causes the DUT to perform improperly, leading to production yield problems and costly retesting.

Supplier's Site Datasheet
Portable Device Battery / Charger Simulator, 15V; Power Supply Output Type Keithley - 58T8428 - Newark, An Avnet Company
Chicago, IL, United States
Portable Device Battery / Charger Simulator, 15V; Power Supply Output Type Keithley
58T8428
Portable Device Battery / Charger Simulator, 15V; Power Supply Output Type Keithley 58T8428
PORTABLE DEVICE BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W RoHS Compliant: Yes

PORTABLE DEVICE BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2308 58T8428
Product Name DC Power Supply Portable Device Battery / Charger Simulator, 15V; Power Supply Output Type Keithley
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details