Keithley Instruments, Inc. Refurb, Charger Simulator, 15V; Power Supply Output Type Keithley 2306-REFURB

Description
REFURB, CHARGER SIMULATOR, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT MIN:5MA; OUTPUT CURRENT MAX:5A;POWER RATING:50W; SUPPLY VOLTAGE MIN:100VAC
Description
REFURB, CHARGER SIMULATOR, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT MIN:5MA; OUTPUT CURRENT MAX:5A;POWER RATING:50W; SUPPLY VOLTAGE MIN:100VAC

Suppliers

Company
Product
Description
Supplier Links
Refurb, Charger Simulator, 15V; Power Supply Output Type Keithley - 94AC6724 - Newark, An Avnet Company
Chicago, IL, United States
Refurb, Charger Simulator, 15V; Power Supply Output Type Keithley
94AC6724
Refurb, Charger Simulator, 15V; Power Supply Output Type Keithley 94AC6724
REFURB, CHARGER SIMULATOR, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT MIN:5MA; OUTPUT CURRENT MAX:5A;POWER RATING:50W; SUPPLY VOLTAGE MIN:100VAC

REFURB, CHARGER SIMULATOR, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT MIN:5MA; OUTPUT CURRENT MAX:5A;POWER RATING:50W; SUPPLY VOLTAGE MIN:100VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC6724
Product Name Refurb, Charger Simulator, 15V; Power Supply Output Type Keithley
DC Output Voltage 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers