Keithley Instruments, Inc. Battery / Charger Simulator, 15V; Power Supply Output Type Keithley 2306-PJ

Description
BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery / Charger Simulator, 15V; Power Supply Output Type Keithley - 58T8425 - Newark, An Avnet Company
Chicago, IL, United States
Battery / Charger Simulator, 15V; Power Supply Output Type Keithley
58T8425
Battery / Charger Simulator, 15V; Power Supply Output Type Keithley 58T8425
BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VAC RoHS Compliant: Yes

BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 2306-PJ - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2306-PJ
DC Power Supply 2306-PJ
The 2306-PJ is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual-Channel Battery/ Charger Simulator with 500mA Range Ultrafast response to transient load currents Optimized for development and testing of battery-powered devices Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647) Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Current step measure function Sink up to 3A Open sense lead detection Built-in digital voltmeter Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The dual-channel Model 2306 Battery/Charger Simulator were designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response. They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2302's and the Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

The 2306-PJ is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual-Channel Battery/ Charger Simulator with 500mA Range
  • Ultrafast response to transient load currents
  • Optimized for development and testing of battery-powered devices
  • Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647)
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity
  • Current step measure function
  • Sink up to 3A
  • Open sense lead detection
  • Built-in digital voltmeter

Accessories Supplied:

  • User and service manuals
  • CS-846 output connectors mating terminal

The dual-channel Model 2306 Battery/Charger Simulator were designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response.

They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2302's and the Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 58T8425 2306-PJ
Product Name Battery / Charger Simulator, 15V; Power Supply Output Type Keithley DC Power Supply
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2252-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers