Pomona Electronics Spade Lug, Low Voltage, Gold Plated 2305

Description
Spade Lug, Low Voltage, Gold Plated
Datasheet
Description
Spade Lug, Low Voltage, Gold Plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug, Low Voltage, Gold Plated - 70197879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spade Lug, Low Voltage, Gold Plated
70197879
Spade Lug, Low Voltage, Gold Plated 70197879
Spade Lug, Low Voltage, Gold Plated

Spade Lug, Low Voltage, Gold Plated

Supplier's Site
Terminal, Spade Lug, 0.26In, Black/red; Product Range Pomona - 77B2232 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Lug, 0.26In, Black/red; Product Range Pomona
77B2232
Terminal, Spade Lug, 0.26In, Black/red; Product Range Pomona 77B2232
TERMINAL, SPADE LUG, 0.26IN, BLACK/RED; Product Range:2305 Series; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Insulator Colour:Black, Red; Terminal Material:CopperRoHS Compliant: Yes

TERMINAL, SPADE LUG, 0.26IN, BLACK/RED; Product Range:2305 Series; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Insulator Colour:Black, Red; Terminal Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70197879 77B2232
Product Name Spade Lug, Low Voltage, Gold Plated Terminal, Spade Lug, 0.26In, Black/red; Product Range Pomona
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2214.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details