Keithley Instruments, Inc. DC Power Supply 2304

Description
The 2304 is a 100 W, 20 V, 5 A DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 100W output (20V @ 5A) Sinks up to 3A Optimized for battery-powered device testing Ultra-fast transient response to load changes 5A continuous output Pulse peak, average, and baseline current measurements 100nA DC current sensitivity The 2304 Power Supply provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. The 100W Model 2304 can supply 5A at 20V to serve the peak pulse loading requirements of battery-operated devices. The maximum current of 5A can be delivered continuously. The Model 2304 can supply up to 20V DC. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less. When a portable device such as a cellular phone switches from standby mode to the full power mode of operation, the current draw on the power supply can change by as much as 1000%. While a battery’s voltage will decrease by the value of the voltage drop across the battery’s low internal resistance, a conventional power supply will have a significant voltage drop (more than one volt) and take milli-seconds to recover to the original voltage level. For portable devices that operate at full power only for short intervals, the full power event is over before a conventional power supply can recover. For example, cellular phones designed in accordance with the GSM cellular phone standard transmit and receive information in 576µs pulses. If the power supply used to test them cannot recover quickly enough, the performance of the device-under-test will be compromised by the power supply. If the power supply voltage drops below the threshold of the phone’s low battery detection circuitry for a sufficient amount of time, the phone will turn off during testing, giving a false indication of a failed device. The Models 2304’s fast transient response to large load changes will enable test engineers to test their portable products properly and eliminate false failures due to conventional power supplies with slow response times. In this way, the power supplies ensure maximum production throughput when testing portable devices. As manufacturers of portable devices strive to extend battery life and the length of time between recharges, power consumption has become an important performance indicator. Therefore, in production testing, accurate peak power and average power measurements are critical. These measurements are complicated by the fact that wireless telecommunication devices draw full load current in short pulses. The Models 2304’s pulse readback measurement mode makes it possible to capture peak and average values on pulses as short as 60µs. This allows the power supply to power a device-under-test and determine its current consumption to qualify the device for its specified power consumption. In addition to making measurements on short pulses, the 2304 power supply can measure a current pulse peak or a current pulse train that is as long as 833ms. For random pulse trains that have periods longer than 833ms, the power supplies have a special long integration mode that can make an average current measurement on up to 60s of data.
Datasheet
Description
The 2304 is a 100 W, 20 V, 5 A DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 100W output (20V @ 5A) Sinks up to 3A Optimized for battery-powered device testing Ultra-fast transient response to load changes 5A continuous output Pulse peak, average, and baseline current measurements 100nA DC current sensitivity The 2304 Power Supply provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. The 100W Model 2304 can supply 5A at 20V to serve the peak pulse loading requirements of battery-operated devices. The maximum current of 5A can be delivered continuously. The Model 2304 can supply up to 20V DC. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less. When a portable device such as a cellular phone switches from standby mode to the full power mode of operation, the current draw on the power supply can change by as much as 1000%. While a battery’s voltage will decrease by the value of the voltage drop across the battery’s low internal resistance, a conventional power supply will have a significant voltage drop (more than one volt) and take milli-seconds to recover to the original voltage level. For portable devices that operate at full power only for short intervals, the full power event is over before a conventional power supply can recover. For example, cellular phones designed in accordance with the GSM cellular phone standard transmit and receive information in 576µs pulses. If the power supply used to test them cannot recover quickly enough, the performance of the device-under-test will be compromised by the power supply. If the power supply voltage drops below the threshold of the phone’s low battery detection circuitry for a sufficient amount of time, the phone will turn off during testing, giving a false indication of a failed device. The Models 2304’s fast transient response to large load changes will enable test engineers to test their portable products properly and eliminate false failures due to conventional power supplies with slow response times. In this way, the power supplies ensure maximum production throughput when testing portable devices. As manufacturers of portable devices strive to extend battery life and the length of time between recharges, power consumption has become an important performance indicator. Therefore, in production testing, accurate peak power and average power measurements are critical. These measurements are complicated by the fact that wireless telecommunication devices draw full load current in short pulses. The Models 2304’s pulse readback measurement mode makes it possible to capture peak and average values on pulses as short as 60µs. This allows the power supply to power a device-under-test and determine its current consumption to qualify the device for its specified power consumption. In addition to making measurements on short pulses, the 2304 power supply can measure a current pulse peak or a current pulse train that is as long as 833ms. For random pulse trains that have periods longer than 833ms, the power supplies have a special long integration mode that can make an average current measurement on up to 60s of data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 2304 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2304
DC Power Supply 2304
The 2304 is a 100 W, 20 V, 5 A DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 100W output (20V @ 5A) Sinks up to 3A Optimized for battery-powered device testing Ultra-fast transient response to load changes 5A continuous output Pulse peak, average, and baseline current measurements 100nA DC current sensitivity The 2304 Power Supply provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. The 100W Model 2304 can supply 5A at 20V to serve the peak pulse loading requirements of battery-operated devices. The maximum current of 5A can be delivered continuously. The Model 2304 can supply up to 20V DC. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less. When a portable device such as a cellular phone switches from standby mode to the full power mode of operation, the current draw on the power supply can change by as much as 1000%. While a battery’s voltage will decrease by the value of the voltage drop across the battery’s low internal resistance, a conventional power supply will have a significant voltage drop (more than one volt) and take milli-seconds to recover to the original voltage level. For portable devices that operate at full power only for short intervals, the full power event is over before a conventional power supply can recover. For example, cellular phones designed in accordance with the GSM cellular phone standard transmit and receive information in 576µs pulses. If the power supply used to test them cannot recover quickly enough, the performance of the device-under-test will be compromised by the power supply. If the power supply voltage drops below the threshold of the phone’s low battery detection circuitry for a sufficient amount of time, the phone will turn off during testing, giving a false indication of a failed device. The Models 2304’s fast transient response to large load changes will enable test engineers to test their portable products properly and eliminate false failures due to conventional power supplies with slow response times. In this way, the power supplies ensure maximum production throughput when testing portable devices. As manufacturers of portable devices strive to extend battery life and the length of time between recharges, power consumption has become an important performance indicator. Therefore, in production testing, accurate peak power and average power measurements are critical. These measurements are complicated by the fact that wireless telecommunication devices draw full load current in short pulses. The Models 2304’s pulse readback measurement mode makes it possible to capture peak and average values on pulses as short as 60µs. This allows the power supply to power a device-under-test and determine its current consumption to qualify the device for its specified power consumption. In addition to making measurements on short pulses, the 2304 power supply can measure a current pulse peak or a current pulse train that is as long as 833ms. For random pulse trains that have periods longer than 833ms, the power supplies have a special long integration mode that can make an average current measurement on up to 60s of data.

The 2304 is a 100 W, 20 V, 5 A DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 100W output (20V @ 5A)
  • Sinks up to 3A
  • Optimized for battery-powered device testing
  • Ultra-fast transient response to load changes
  • 5A continuous output
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity

The 2304 Power Supply provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry.

The 100W Model 2304 can supply 5A at 20V to serve the peak pulse loading requirements of battery-operated devices. The maximum current of 5A can be delivered continuously. The Model 2304 can supply up to 20V DC.

Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

When a portable device such as a cellular phone switches from standby mode to the full power mode of operation, the current draw on the power supply can change by as much as 1000%. While a battery’s voltage will decrease by the value of the voltage drop across the battery’s low internal resistance, a conventional power supply will have a significant voltage drop (more than one volt) and take milli-seconds to recover to the original voltage level. For portable devices that operate at full power only for short intervals, the full power event is over before a conventional power supply can recover.

For example, cellular phones designed in accordance with the GSM cellular phone standard transmit and receive information in 576µs pulses. If the power supply used to test them cannot recover quickly enough, the performance of the device-under-test will be compromised by the power supply. If the power supply voltage drops below the threshold of the phone’s low battery detection circuitry for a sufficient amount of time, the phone will turn off during testing, giving a false indication of a failed device.

The Models 2304’s fast transient response to large load changes will enable test engineers to test their portable products properly and eliminate false failures due to conventional power supplies with slow response times. In this way, the power supplies ensure maximum production throughput when testing portable devices.

As manufacturers of portable devices strive to extend battery life and the length of time between recharges, power consumption has become an important performance indicator. Therefore, in production testing, accurate peak power and average power measurements are critical.

These measurements are complicated by the fact that wireless telecommunication devices draw full load current in short pulses. The Models 2304’s pulse readback measurement mode makes it possible to capture peak and average values on pulses as short as 60µs. This allows the power supply to power a device-under-test and determine its current consumption to qualify the device for its specified power consumption.

In addition to making measurements on short pulses, the 2304 power supply can measure a current pulse peak or a current pulse train that is as long as 833ms. For random pulse trains that have periods longer than 833ms, the power supplies have a special long integration mode that can make an average current measurement on up to 60s of data.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 2304
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2212-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details