The 2303B is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Output voltage at 0 to +15 VDC.
Output accuracy at ±0.05% + 10mV
Output voltage settling time 5ms
Load regulation of 0.01% + 2mV
Line regulation of 0.5mV
Stability at 0.01% + 0.5mV
Ordering Information:
2304A High Speed Precision Readback Power Supply (100W)
2303 High Speed Precision Readback Power Supply (45W)
2303-PJ High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)
The Keithley 2303B is a 2303 with a blank front panel except for a Power switch and an ON/OFF LED. The 2303B must be remotely controlled by GPIB or the Keithley 2304-DISP.
Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V.
Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.
The 2303B is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Output voltage at 0 to +15 VDC.
- Output accuracy at ±0.05% + 10mV
- Output voltage settling time 5ms
- Load regulation of 0.01% + 2mV
- Line regulation of 0.5mV
- Stability at 0.01% + 0.5mV
Ordering Information:
- 2304A High Speed Precision Readback Power Supply (100W)
- 2303 High Speed Precision Readback Power Supply (45W)
- 2303-PJ High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)
The Keithley 2303B is a 2303 with a blank front panel except for a Power switch and an ON/OFF LED. The 2303B must be remotely controlled by GPIB or the Keithley 2304-DISP.
Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V.
Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.