Keithley Instruments, Inc. DC Power Supply 2303

Description
The 2303 is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 45W output (15V @ 3A, 9V @ 5A) High Speed Precision Readback Power Supply Sinks up to 2A Optimized for battery-powered device testing Ultra-fast transient response to load changes 5A continuous output Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Ordering Information: 2304A - High Speed Precision Readback Power Supply (100W) 2303 - High Speed Precision Readback Power Supply (45W) 2303-PJ - High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The Keithley 2303 provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.
Datasheet
Description
The 2303 is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 45W output (15V @ 3A, 9V @ 5A) High Speed Precision Readback Power Supply Sinks up to 2A Optimized for battery-powered device testing Ultra-fast transient response to load changes 5A continuous output Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Ordering Information: 2304A - High Speed Precision Readback Power Supply (100W) 2303 - High Speed Precision Readback Power Supply (45W) 2303-PJ - High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The Keithley 2303 provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 2303 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2303
DC Power Supply 2303
The 2303 is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 45W output (15V @ 3A, 9V @ 5A) High Speed Precision Readback Power Supply Sinks up to 2A Optimized for battery-powered device testing Ultra-fast transient response to load changes 5A continuous output Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Ordering Information: 2304A - High Speed Precision Readback Power Supply (100W) 2303 - High Speed Precision Readback Power Supply (45W) 2303-PJ - High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The Keithley 2303 provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry. Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V. Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

The 2303 is a 45 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 45W output (15V @ 3A, 9V @ 5A)
  • High Speed Precision Readback Power Supply
  • Sinks up to 2A
  • Optimized for battery-powered device testing
  • Ultra-fast transient response to load changes
  • 5A continuous output
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity

Ordering Information:

  • 2304A - High Speed Precision Readback Power Supply (100W)
  • 2303 - High Speed Precision Readback Power Supply (45W)
  • 2303-PJ - High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range)

Accessories Supplied:

  • User and service manuals
  • CS-846 output connectors mating terminal

The Keithley 2303 provides both voltage control and power consumption monitoring for automated testing of portable, battery-operated devices. These power supplies are optimized for testing battery-operated, wireless communication devices such as cellular phones that undergo substantial load changes for very short time intervals. These power supplies exhibit outstanding voltage stability during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and charger-control circuitry.

Both the 100W Model 2304A and the 45W Model 2303 can supply 5A (at 20V for the Model 2304A and 9V for the Model 2303) to serve the peak pulse loading requirements of battery-operated devices. In both instruments, the maximum current of 5A can be delivered continuously. The Model 2304A can supply up to 20V DC while the Model 2303 can supply up to 15V.

Keithley’s High Speed Power Supplies are designed to simulate the current drive capacity of a battery. The power supplies simulate a battery’s response during a large load change by minimizing the maximum drop in voltage and recovering to within 100mV of the original voltage in 40µs or less.

Supplier's Site Datasheet
High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley - 58T8419 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley
58T8419
High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley 58T8419
HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:9V; Output Voltage Max:15V; Output Current Min:3A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes

HIGH SPEED PRECISION READ BACK POWER SUPPLY, 45W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:9V; Output Voltage Max:15V; Output Current Min:3A; Output Current Max:5A; Power Rating:45W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2303 58T8419
Product Name DC Power Supply High Speed Precision Read Back Power Supply, 45W; Power Supply Output Type Keithley
Type DC Power Supply
DC Output Power 45 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227694 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details