FLOW SENSOR, 0.1-1GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 08N7884 |
| Product Name | Flow Sensor, 0.1-1Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |