Gems Sensors & Controls Flow Sensor, 0.1-1Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors 230206

Description
FLOW SENSOR, 0.1-1GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series
Datasheet
Description
FLOW SENSOR, 0.1-1GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.1-1Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors - 22M4294 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1-1Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
22M4294
Flow Sensor, 0.1-1Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors 22M4294
FLOW SENSOR, 0.1-1GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series

FLOW SENSOR, 0.1-1GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 22M4294
Product Name Flow Sensor, 0.1-1Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198335164 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 66.00 GPM (25 to 250 L/min)
View Details
Propeller Flow Meters, Flow Straighteners - Eliminate upstream and downstream pipe, FS200 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 596622 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 435 psi (306 m H2O)
View Details