Gems Sensors & Controls Flow Sensor, 0.5-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors 230202

Description
FLOW SENSOR, 0.5-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series
Datasheet
Description
FLOW SENSOR, 0.5-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors - 45J3621 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors
45J3621
Flow Sensor, 0.5-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors 45J3621
FLOW SENSOR, 0.5-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series

FLOW SENSOR, 0.5-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 45J3621
Product Name Flow Sensor, 0.5-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 4474427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0353 SCFM (6.00E-4 to 0.0600 m³/hr)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details