Keithley Instruments, Inc. DC Power Supply 2302-PJ

Description
The 2302-PJ is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Ultrafast response to transient load currents Choice of single- or dual-channel supplies Optimized for development and testing of battery-powered devices Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647) Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Current step measure function Sink up to 3A Open sense lead detection Built-in digital voltmeter Current Range: 500mA or 5A Ordering Information: 2302 Battery Simulator 2306 Dual-Channel Battery/ Charger Simulator 2306-PJ Dual-Channel Battery/ Charger Simulator with 500mA Range Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The single-channel Model 2302-PJ Battery Simulator and dual-channel Model 2306 Battery/Charger Simulator were designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response (U.S. Patent No. 6,204,647). They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2302's and the Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.
Datasheet
Description
The 2302-PJ is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Ultrafast response to transient load currents Choice of single- or dual-channel supplies Optimized for development and testing of battery-powered devices Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647) Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Current step measure function Sink up to 3A Open sense lead detection Built-in digital voltmeter Current Range: 500mA or 5A Ordering Information: 2302 Battery Simulator 2306 Dual-Channel Battery/ Charger Simulator 2306-PJ Dual-Channel Battery/ Charger Simulator with 500mA Range Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The single-channel Model 2302-PJ Battery Simulator and dual-channel Model 2306 Battery/Charger Simulator were designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response (U.S. Patent No. 6,204,647). They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2302's and the Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 2302-PJ - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2302-PJ
DC Power Supply 2302-PJ
The 2302-PJ is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Ultrafast response to transient load currents Choice of single- or dual-channel supplies Optimized for development and testing of battery-powered devices Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647) Pulse peak, average, and baseline current measurements 100nA DC current sensitivity Current step measure function Sink up to 3A Open sense lead detection Built-in digital voltmeter Current Range: 500mA or 5A Ordering Information: 2302 Battery Simulator 2306 Dual-Channel Battery/ Charger Simulator 2306-PJ Dual-Channel Battery/ Charger Simulator with 500mA Range Accessories Supplied: User and service manuals CS-846 output connectors mating terminal The single-channel Model 2302-PJ Battery Simulator and dual-channel Model 2306 Battery/Charger Simulator were designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response (U.S. Patent No. 6,204,647). They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2302's and the Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

The 2302-PJ is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Ultrafast response to transient load currents
  • Choice of single- or dual-channel supplies
  • Optimized for development and testing of battery-powered devices
  • Variable output resistance for simulating battery response (U.S. Patent No. 6,204,647)
  • Pulse peak, average, and baseline current measurements
  • 100nA DC current sensitivity
  • Current step measure function
  • Sink up to 3A
  • Open sense lead detection
  • Built-in digital voltmeter
  • Current Range: 500mA or 5A

Ordering Information:

  • 2302 Battery Simulator
  • 2306 Dual-Channel Battery/ Charger Simulator
  • 2306-PJ Dual-Channel Battery/ Charger Simulator with 500mA Range

Accessories Supplied:

  • User and service manuals
  • CS-846 output connectors mating terminal

The single-channel Model 2302-PJ Battery Simulator and dual-channel Model 2306 Battery/Charger Simulator were designed specifically for development and test applications of portable, battery-operated products, such as cellular and cordless telephones, mobile radios, and pagers. These precision power supplies have ultrafast transient response so they can have output characteristics identical to actual batteries. These supplies employ a unique variable output resistance so the voltage output can emulate a battery's response (U.S. Patent No. 6,204,647).

They provide stable voltage outputs, even when a device-under-test (DUT) makes the rapid transition from the standby (low current) state to the RF transmission (high current) state. In addition, they can monitor DUT power consumption by measuring both DC currents and pulse load currents. The Model 2302's and the Model 2306's battery-simulator channel can be programmed to operate like a discharged rechargeable battery, sinking current from a separate charger or from the Model 2306's charger-simulator channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 2302-PJ
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-13B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details