Keithley Instruments, Inc. DC Power Supply 2290-5

Description
The 2290-5 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5 kV Current: 0.005A Power: 100W Source voltages up to 5kV 1µA current measurement resolution Low noise for precision sourcing and sensitive measurements; selectable filters reduce noise to less than 3mVRMS on the 5kV supply Safety interlock controls high voltage output IEEE-488 programmable Protection module prevents damage to low voltage instrumentation Accessories Supplied: CD with user manual, software drivers, and accessory information, Power cord 1-Year Warranty Applications: High voltage device breakdown testing High voltage component testing Insulation testing High voltage resistivity measurements High energy physics research Accessories Supplied: CD with user manual Software drivers Accessory information Power cord The Keithley 2290-5 provides voltage outputs up to 5000V and has a 5mA current capacity, and the supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage. Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels. Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.
Datasheet
Description
The 2290-5 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5 kV Current: 0.005A Power: 100W Source voltages up to 5kV 1µA current measurement resolution Low noise for precision sourcing and sensitive measurements; selectable filters reduce noise to less than 3mVRMS on the 5kV supply Safety interlock controls high voltage output IEEE-488 programmable Protection module prevents damage to low voltage instrumentation Accessories Supplied: CD with user manual, software drivers, and accessory information, Power cord 1-Year Warranty Applications: High voltage device breakdown testing High voltage component testing Insulation testing High voltage resistivity measurements High energy physics research Accessories Supplied: CD with user manual Software drivers Accessory information Power cord The Keithley 2290-5 provides voltage outputs up to 5000V and has a 5mA current capacity, and the supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage. Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels. Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 2290-5 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2290-5
DC Power Supply 2290-5
The 2290-5 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5 kV Current: 0.005A Power: 100W Source voltages up to 5kV 1µA current measurement resolution Low noise for precision sourcing and sensitive measurements; selectable filters reduce noise to less than 3mVRMS on the 5kV supply Safety interlock controls high voltage output IEEE-488 programmable Protection module prevents damage to low voltage instrumentation Accessories Supplied: CD with user manual, software drivers, and accessory information, Power cord 1-Year Warranty Applications: High voltage device breakdown testing High voltage component testing Insulation testing High voltage resistivity measurements High energy physics research Accessories Supplied: CD with user manual Software drivers Accessory information Power cord The Keithley 2290-5 provides voltage outputs up to 5000V and has a 5mA current capacity, and the supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage. Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels. Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.

The 2290-5 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 5 kV
  • Current: 0.005A
  • Power: 100W
  • Source voltages up to 5kV
  • 1µA current measurement resolution
  • Low noise for precision sourcing and sensitive measurements; selectable filters reduce noise to less than 3mVRMS on the 5kV supply
  • Safety interlock controls high voltage output
  • IEEE-488 programmable
  • Protection module prevents damage to low voltage instrumentation
  • Accessories Supplied: CD with user manual, software drivers, and accessory information, Power cord
  • 1-Year Warranty

Applications:

  • High voltage device breakdown testing
  • High voltage component testing
  • Insulation testing
  • High voltage resistivity measurements
  • High energy physics research

Accessories Supplied:

  • CD with user manual
  • Software drivers
  • Accessory information Power cord

The Keithley 2290-5 provides voltage outputs up to 5000V and has a 5mA current capacity, and the supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage.

Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels.

Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.

Supplier's Site Datasheet
DC Power Supply - 2290-5 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2290-5
DC Power Supply 2290-5
The 2290-5 is a 100 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Source voltages up to 5kV 1µA current measurement resolution Low noise for precision sourcing and sensitive measurements; selectable filters reduce noise to less than 3mVRMS on the 5kV supply Safety interlock controls high voltage output IEEE-488 programmable Protection module prevents damage to low voltage instrumentation Applications High voltage device breakdown testing High voltage component testing Insulation testing High voltage resistivity measurements High energy physics research Accessories Supplied: CD with user manual Software drivers Accessory information Power cord The Keithley 2290-5 5kV Power Supply provides voltage outputs up to 5000V. It has a 5mA current capacity, and the supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage. Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels. Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.

The 2290-5 is a 100 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Source voltages up to 5kV
  • 1µA current measurement resolution
  • Low noise for precision sourcing and sensitive measurements; selectable filters reduce noise to less than 3mVRMS on the 5kV supply
  • Safety interlock controls high voltage output
  • IEEE-488 programmable
  • Protection module prevents damage to low voltage instrumentation

Applications

  • High voltage device breakdown testing
  • High voltage component testing
  • Insulation testing
  • High voltage resistivity measurements
  • High energy physics research

Accessories Supplied:

  • CD with user manual
  • Software drivers
  • Accessory information Power cord

The Keithley 2290-5 5kV Power Supply provides voltage outputs up to 5000V. It has a 5mA current capacity, and the supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage.

Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels.

Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 5Kv; Power Supply Output Type Keithley - 33X1234 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 5Kv; Power Supply Output Type Keithley
33X1234
Power Supply, Bench, Adj, 1O/p, 5Kv; Power Supply Output Type Keithley 33X1234
POWER SUPPLY, BENCH, ADJ, 1O/P, 5KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:50V; Output Voltage Max:5kV; Output Current Min:3mA; Output Current Max:5mA; Power Rating:55W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 5KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:50V; Output Voltage Max:5kV; Output Current Min:3mA; Output Current Max:5mA; Power Rating:55W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2290-5 33X1234
Product Name DC Power Supply Power Supply, Bench, Adj, 1O/p, 5Kv; Power Supply Output Type Keithley
Type DC Power Supply
DC Output Power 100 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details