Keithley Instruments, Inc. Power Supply, Bench, Adj, 1O/p, 10Kv; Power Supply Output Type Keithley 2290-10

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 10KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:100V; Output Voltage Max:10kV; Output Current Min:0A; Output Current Max:10mA; Power Rating:75W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 10KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:100V; Output Voltage Max:10kV; Output Current Min:0A; Output Current Max:10mA; Power Rating:75W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 10Kv; Power Supply Output Type Keithley - 33X1233 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 10Kv; Power Supply Output Type Keithley
33X1233
Power Supply, Bench, Adj, 1O/p, 10Kv; Power Supply Output Type Keithley 33X1233
POWER SUPPLY, BENCH, ADJ, 1O/P, 10KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:100V; Output Voltage Max:10kV; Output Current Min:0A; Output Current Max:10mA; Power Rating:75W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 10KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:100V; Output Voltage Max:10kV; Output Current Min:0A; Output Current Max:10mA; Power Rating:75W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 2290-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2290-10
DC Power Supply 2290-10
The 2290-10 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10 kV Current: 0.0010 A Power: 100W Source voltages up to 10kV 1µA current measurement resolution Safety interlock controls high voltage output IEEE-488 programmable Protection module prevents damage to low voltage instrumentation Accessories Supplied: CD with user manual, software drivers, and accessory information, Power cord 1-Year Warranty Applications: High voltage device breakdown testing High voltage component testing Insulation testing High voltage resistivity measurements High energy physics research Accessories Supplied: CD with user manual Software drivers Accessory information Power cord The Keithley 2290-10 provides voltage outputs up to 10,000V and has a 1mA current capacity. This supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage. Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels. Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.

The 2290-10 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 10 kV
  • Current: 0.0010 A
  • Power: 100W
  • Source voltages up to 10kV
  • 1µA current measurement resolution
  • Safety interlock controls high voltage output
  • IEEE-488 programmable
  • Protection module prevents damage to low voltage instrumentation
  • Accessories Supplied: CD with user manual, software drivers, and accessory information, Power cord
  • 1-Year Warranty

Applications:

  • High voltage device breakdown testing
  • High voltage component testing
  • Insulation testing
  • High voltage resistivity measurements
  • High energy physics research

Accessories Supplied:

  • CD with user manual
  • Software drivers
  • Accessory information Power cord

The Keithley 2290-10 provides voltage outputs up to 10,000V and has a 1mA current capacity. This supply measures both output voltage with 1V resolution and output current with 1µA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip. These values can be set precisely with the front panel keypad. The settings can also be programmed over the IEEE-4888 interface, or the output voltage can be set with an analog control voltage.

Low output noise is essential when using sensitive measurement instruments to make leakage current or high resistivity measurements. The maximum output ripple for the Model 2290-10 is less than 1VRMS. The maximum output ripple of the Model 2290-5 is 100mVRMS. Two selectable, internal filters on the Model 2290-5 reduce the maximum output ripple to only 3mVRMS. Extremely low noise from both power supplies enables sensitive measurement instruments to make accurate current measurements down to picoamp levels.

Series 2290 Power Supplies and a Model 2290- PM-200 Protection Module protect both user and instrumentation from hazardous voltages. An interlock circuit built into the power supplies can be used to ensure that the output voltage is disabled if a high voltage test fixture access door is open. In addition, all Series 2290 power supplies have low voltage analog outputs to permit safe monitoring of the high voltage and the output current.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 33X1233 2290-10
Product Name Power Supply, Bench, Adj, 1O/p, 10Kv; Power Supply Output Type Keithley DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 100.0 to 10000.0 volts
DC Output Current 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details