Keithley Instruments, Inc. Current Source 228

Description
The 228 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Capacity to sink or source up to:100 Watts Constant voltage source has ranges of:1 V, 10 V, and 100 V Constant current source has ranges of:0.1 AMP, 1 AMP, and 10 AMPs Actual output voltage and current are continuously monitored and displayed on the front panel. These values can also be read back over the IEEE bus. Dual 3-digit LED displays indicate programmed values in Standby and output values in Operate.
Description
The 228 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Capacity to sink or source up to:100 Watts Constant voltage source has ranges of:1 V, 10 V, and 100 V Constant current source has ranges of:0.1 AMP, 1 AMP, and 10 AMPs Actual output voltage and current are continuously monitored and displayed on the front panel. These values can also be read back over the IEEE bus. Dual 3-digit LED displays indicate programmed values in Standby and output values in Operate.

Suppliers

Company
Product
Description
Supplier Links
Current Source - 228 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
228
Current Source 228
The 228 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Capacity to sink or source up to:100 Watts Constant voltage source has ranges of:1 V, 10 V, and 100 V Constant current source has ranges of:0.1 AMP, 1 AMP, and 10 AMPs Actual output voltage and current are continuously monitored and displayed on the front panel. These values can also be read back over the IEEE bus. Dual 3-digit LED displays indicate programmed values in Standby and output values in Operate.

The 228 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Capacity to sink or source up to:100 Watts
  • Constant voltage source has ranges of:1 V, 10 V, and 100 V
  • Constant current source has ranges of:0.1 AMP, 1 AMP, and 10 AMPs
  • Actual output voltage and current are continuously monitored and displayed on the front panel.
  • These values can also be read back over the IEEE bus.
  • Dual 3-digit LED displays indicate programmed values in Standby and output values in Operate.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 228
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7207 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details