Keithley Instruments, Inc. Current Source 227

Description
The 227 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: The Keithley 227 Current Source is designed for high-performance applications requiring an accurate, stable, high-power constant current over full-scale ranges of 1 mA to 1 A with adjustable compliance voltage (3-300 V to 100 mA, 3-50 V to 1A). The true bipolar current output can be modulated, programmed, monitored, and even floated up to 500 V off ground. Excellent regulation, stability, and low noise assure high resolution and accurate output.
Description
The 227 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: The Keithley 227 Current Source is designed for high-performance applications requiring an accurate, stable, high-power constant current over full-scale ranges of 1 mA to 1 A with adjustable compliance voltage (3-300 V to 100 mA, 3-50 V to 1A). The true bipolar current output can be modulated, programmed, monitored, and even floated up to 500 V off ground. Excellent regulation, stability, and low noise assure high resolution and accurate output.

Suppliers

Company
Product
Description
Supplier Links
Current Source - 227 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
227
Current Source 227
The 227 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: The Keithley 227 Current Source is designed for high-performance applications requiring an accurate, stable, high-power constant current over full-scale ranges of 1 mA to 1 A with adjustable compliance voltage (3-300 V to 100 mA, 3-50 V to 1A). The true bipolar current output can be modulated, programmed, monitored, and even floated up to 500 V off ground. Excellent regulation, stability, and low noise assure high resolution and accurate output.

The 227 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

The Keithley 227 Current Source is designed for high-performance applications requiring an accurate, stable, high-power constant current over full-scale ranges of 1 mA to 1 A with adjustable compliance voltage (3-300 V to 100 mA, 3-50 V to 1A). The true bipolar current output can be modulated, programmed, monitored, and even floated up to 500 V off ground. Excellent regulation, stability, and low noise assure high resolution and accurate output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 227
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details