Superior Electric Variable Transformer; Transformer Type Superior Electric 226U-3

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:560V; Output Current:7.5A
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:560V; Output Current:7.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 92F2420 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
92F2420
Variable Transformer; Transformer Type Superior Electric 92F2420
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:560V; Output Current:7.5A

VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:560V; Output Current:7.5A

Supplier's Site Datasheet
Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;7.5A Io;6.2kVA;480V Vo - 70120932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;7.5A Io;6.2kVA;480V Vo
70120932
Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;7.5A Io;6.2kVA;480V Vo 70120932
1 & 3 Phase Connection, 50⁄60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units. Offered in single and three phase, manually-operated assemblies. The 126 series types operate from 120 V lines and the 226 series types from 240 V lines. The rated output for constant current loads is 15 A for the 126 series and 7.5 A for the 226 series.

1 & 3 Phase Connection, 50⁄60 Hz Frequency, POWERSTAT Variable Transformers
Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired.
To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units.
Offered in single and three phase, manually-operated assemblies. The 126 series types operate from 120 V lines and the 226 series types from 240 V lines. The rated output for constant current loads is 15 A for the 126 series and 7.5 A for the 226 series.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 92F2420 70120932
Product Name Variable Transformer; Transformer Type Superior Electric Transformer;Variable Ctrl;1 Phase, 3 Phase Open Delta;7.5A Io;6.2kVA;480V Vo
Other Transformer Types / Applications Single Phase Transformer Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

B0414-AL B0414-ALD - B0414-AL B0414-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details