Pomona Electronics Jacks, Plugs 2269-2

Description
Banana Jack, Double Connector Standard Banana Turret Black, Red
Request a Quote Datasheet
Description
Banana Jack, Double Connector Standard Banana Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1800-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1800-ND
Jacks, Plugs 501-1800-ND
Banana Jack, Double Connector Standard Banana Turret Black, Red

Banana Jack, Double Connector Standard Banana Turret Black, Red

Buy Now Datasheet
Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Red - 70197934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Red
70197934
Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Red 70197934
Panel Mount, +115 °C (Max.) Operating Temperature, Insulated Double Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. One black and one red jack. Choice of black or red mounting base. Material: Brass. Finish: Bright tin plated. Rating: 2500 WVDC, 15 amps +115°C (+239°F) max. Jacks are spaced at 0.75 inch centers.

Panel Mount, +115 °C (Max.) Operating Temperature, Insulated Double Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. One black and one red jack. Choice of black or red mounting base. Material: Brass. Finish: Bright tin plated. Rating: 2500 WVDC, 15 amps +115°C (+239°F) max. Jacks are spaced at 0.75 inch centers.

Supplier's Site
Plug/Receptacle - 56377766 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
56377766
Plug/Receptacle 56377766
RED ELECTRICAL TEST EQUIPMENT JACK USE WITH 0.070-0.375" PANELS. FREE 2 YEAR RADWELL WARRANTY

RED ELECTRICAL TEST EQUIPMENT JACK USE WITH 0.070-0.375" PANELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Double Banana Jack, 15A, Turret, Red; Gender Pomona - 30F1418 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Jack, 15A, Turret, Red; Gender Pomona
30F1418
Double Banana Jack, 15A, Turret, Red; Gender Pomona 30F1418
DOUBLE BANANA JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

DOUBLE BANANA JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 2269-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2269-2
Jacks, Plugs 2269-2
CONN DBL BANANA JACK TURRET

CONN DBL BANANA JACK TURRET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1800-ND 70197934 56377766 30F1418 2269-2
Product Name Jacks, Plugs Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Red Plug/Receptacle Double Banana Jack, 15A, Turret, Red; Gender Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details