Pomona Electronics Jacks, Plugs 2269-0

Description
Banana Jack, Double Connector Standard Banana Turret Black, Red
Request a Quote Datasheet
Description
Banana Jack, Double Connector Standard Banana Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2269-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
2269-0-ND
Jacks, Plugs 2269-0-ND
Banana Jack, Double Connector Standard Banana Turret Black, Red

Banana Jack, Double Connector Standard Banana Turret Black, Red

Buy Now Datasheet
Plug/Receptacle - 32250803 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32250803
Plug/Receptacle 32250803
BLACK ELECTRICAL TEST EQUIPMENT JACK USE WITH 0.070-0.375" PANELS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT JACK USE WITH 0.070-0.375" PANELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Black - 70197933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Black
70197933
Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Black 70197933
Panel Mount, +115 °C (Max.) Operating Temperature, Insulated Double Banana Jack Jack, Insulated Double Banana Jack, Black Base, 15 Amp

Panel Mount, +115 °C (Max.) Operating Temperature, Insulated Double Banana Jack
Jack, Insulated Double Banana Jack, Black Base, 15 Amp

Supplier's Site
Double Banana Jack, 15A, Turret, Black; Gender Pomona - 30F1419 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Jack, 15A, Turret, Black; Gender Pomona
30F1419
Double Banana Jack, 15A, Turret, Black; Gender Pomona 30F1419
DOUBLE BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2269-0-ND 32250803 70197933 30F1419
Product Name Jacks, Plugs Plug/Receptacle Jack, Banana; Insulated Double Banana Jack; 2500 V (RMS) (Max.); 15 A; Black Double Banana Jack, 15A, Turret, Black; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products