Gems Sensors & Controls Flow Sensor, 0.4-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors 226100

Description
FLOW SENSOR, 0.4-4GPM, 200PSI, 3/8" NPT; Flow Rate Min:1.5l/min; Flow Rate Max:15l/min; Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:9.53mm; Product Range:FT-330 Series
Datasheet
Description
FLOW SENSOR, 0.4-4GPM, 200PSI, 3/8" NPT; Flow Rate Min:1.5l/min; Flow Rate Max:15l/min; Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:9.53mm; Product Range:FT-330 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.4-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors - 06R2343 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.4-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors
06R2343
Flow Sensor, 0.4-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors 06R2343
FLOW SENSOR, 0.4-4GPM, 200PSI, 3/8" NPT; Flow Rate Min:1.5l/min; Flow Rate Max:15l/min; Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:9.53mm; Product Range:FT-330 Series

FLOW SENSOR, 0.4-4GPM, 200PSI, 3/8" NPT; Flow Rate Min:1.5l/min; Flow Rate Max:15l/min; Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:9.53mm; Product Range:FT-330 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 06R2343
Product Name Flow Sensor, 0.4-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Media Temperature 32 to 104 F (0 to 40 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details