Keithley Instruments, Inc. Power Supply, 1-Ch, 800V, 4.32A, Prog; Power Supply Output Type Keithley 2260B-800-4

Description
POWER SUPPLY, 1-CH, 800V, 4.32A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:800V; Output Current Min:0A; Output Current Max:4.32A; Power Rating:1.08kW RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 800V, 4.32A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:800V; Output Current Min:0A; Output Current Max:4.32A; Power Rating:1.08kW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 800V, 4.32A, Prog; Power Supply Output Type Keithley - 56Y0343 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 800V, 4.32A, Prog; Power Supply Output Type Keithley
56Y0343
Power Supply, 1-Ch, 800V, 4.32A, Prog; Power Supply Output Type Keithley 56Y0343
POWER SUPPLY, 1-CH, 800V, 4.32A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:800V; Output Current Min:0A; Output Current Max:4.32A; Power Rating:1.08kW RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 800V, 4.32A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:800V; Output Current Min:0A; Output Current Max:4.32A; Power Rating:1.08kW RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply 2260B-800-4
The 2260B-800-4 is a 1080 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 800 Current: 4.32 Power: 1080 Programmable voltage or current rise and fall times prevents damage to low impedance loads from inrush current Constant current priority setting reduces voltage and current overshoot when powering LEDs Programmable internal resistance simulates battery output Choose from analog control, USB, LAN, or optional GPIB interface for automated control Control the Voltage or Current Rise Time to Reduce Inrush Current and Prevent Device Damage Emulate the Response of a Battery Flexible and Fast for Automated Test Systems Create Custom Voltage Source Waveforms 3-Year Warranty Applications: Environmental test, stress test, and accelerated life testing LED and high power componenttesting Automotive testing Battery research and test Production test Accessories Supplied: 2260B Basic Accessory Kit (for 36V and 80V models) 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide Documentation CD with Manuals and Software Drivers Test Lead Set (for 36V and 80V models) 2260-009 Test Lead (for 250V/800V models) USB Cable Power Cord Certificate of Traceable Calibration The Keithley 2260B-800-4 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.

The 2260B-800-4 is a 1080 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Volts: 800
  • Current: 4.32
  • Power: 1080
  • Programmable voltage or current rise and fall times prevents damage to low impedance loads from inrush current
  • Constant current priority setting reduces voltage and current overshoot when powering LEDs
  • Programmable internal resistance simulates battery output
  • Choose from analog control, USB, LAN, or optional GPIB interface for automated control
  • Control the Voltage or Current Rise Time to Reduce Inrush Current and Prevent Device Damage
  • Emulate the Response of a Battery
  • Flexible and Fast for Automated Test Systems
  • Create Custom Voltage Source Waveforms
  • 3-Year Warranty

Applications:

  • Environmental test, stress test, and accelerated life testing
  • LED and high power componenttesting
  • Automotive testing
  • Battery research and test
  • Production test

Accessories Supplied:

  • 2260B Basic Accessory Kit (for 36V and 80V models)
  • 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide
  • Documentation CD with Manuals and Software Drivers
  • Test Lead Set (for 36V and 80V models)
  • 2260-009 Test Lead (for 250V/800V models)
  • USB Cable
  • Power Cord
  • Certificate of Traceable Calibration

The Keithley 2260B-800-4 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device.

Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 56Y0343 2260B-800-4
Product Name Power Supply, 1-Ch, 800V, 4.32A, Prog; Power Supply Output Type Keithley DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 800.0 volts
DC Output Current 4.32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026002 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details