Keithley Instruments, Inc. DC Power Supply 2260B-30-36

Description
The 2260B-30-36 is a 360 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30 V Current: 0-36 A Power: 360 W Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads Constant current priority setting reduces voltage and current overshoot when powering LEDs Simulate a battery’s output characteristics with a programmable output resistance Display delivered power with either the output current or the output voltage Choose from analog control,USB, LAN, or an optional GPIB interface for automated control Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space 3-Year Warranty Applications: Environmental test, stress test, and accelerated life testing LED and high power component testing Automotive testing Battery research and test Production test Accessories Supplied: 2260B Basic Accessory Kit (for 36V and 80V models) 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide Documentation CD with Manuals and Software Drivers Test Lead Set (for 36V and 80V models) 2260-009 Test Lead (for 250V/800V models) USB Cable Power Cord Certificate of Traceable Calibration An internal test sequence mode allows Keithley 2260B-30-36 to output a set of voltage levels for varying time intervals at each level. The test sequence can be stored and used repeatedly to determine DUT performance at number of voltage levels. In addition, the analog input control can be used to create voltage profiles that simulate how a battery responds to a fast changing load current requirement such as a large inrush current. Also, generate a combined DC output level with an AC signal superimposed on it to test how a circuit responds to noise on its DC power source. The analog input control parameter can be either a voltage input or a resistance input. With this analog control capability, numerous types of DC supply signals can be generated to test circuits and devices under a wide range of circumstances. The Keithley 2260B-30-36 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.
Datasheet
Description
The 2260B-30-36 is a 360 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30 V Current: 0-36 A Power: 360 W Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads Constant current priority setting reduces voltage and current overshoot when powering LEDs Simulate a battery’s output characteristics with a programmable output resistance Display delivered power with either the output current or the output voltage Choose from analog control,USB, LAN, or an optional GPIB interface for automated control Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space 3-Year Warranty Applications: Environmental test, stress test, and accelerated life testing LED and high power component testing Automotive testing Battery research and test Production test Accessories Supplied: 2260B Basic Accessory Kit (for 36V and 80V models) 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide Documentation CD with Manuals and Software Drivers Test Lead Set (for 36V and 80V models) 2260-009 Test Lead (for 250V/800V models) USB Cable Power Cord Certificate of Traceable Calibration An internal test sequence mode allows Keithley 2260B-30-36 to output a set of voltage levels for varying time intervals at each level. The test sequence can be stored and used repeatedly to determine DUT performance at number of voltage levels. In addition, the analog input control can be used to create voltage profiles that simulate how a battery responds to a fast changing load current requirement such as a large inrush current. Also, generate a combined DC output level with an AC signal superimposed on it to test how a circuit responds to noise on its DC power source. The analog input control parameter can be either a voltage input or a resistance input. With this analog control capability, numerous types of DC supply signals can be generated to test circuits and devices under a wide range of circumstances. The Keithley 2260B-30-36 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 2260B-30-36
The 2260B-30-36 is a 360 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30 V Current: 0-36 A Power: 360 W Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads Constant current priority setting reduces voltage and current overshoot when powering LEDs Simulate a battery’s output characteristics with a programmable output resistance Display delivered power with either the output current or the output voltage Choose from analog control,USB, LAN, or an optional GPIB interface for automated control Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space 3-Year Warranty Applications: Environmental test, stress test, and accelerated life testing LED and high power component testing Automotive testing Battery research and test Production test Accessories Supplied: 2260B Basic Accessory Kit (for 36V and 80V models) 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide Documentation CD with Manuals and Software Drivers Test Lead Set (for 36V and 80V models) 2260-009 Test Lead (for 250V/800V models) USB Cable Power Cord Certificate of Traceable Calibration An internal test sequence mode allows Keithley 2260B-30-36 to output a set of voltage levels for varying time intervals at each level. The test sequence can be stored and used repeatedly to determine DUT performance at number of voltage levels. In addition, the analog input control can be used to create voltage profiles that simulate how a battery responds to a fast changing load current requirement such as a large inrush current. Also, generate a combined DC output level with an AC signal superimposed on it to test how a circuit responds to noise on its DC power source. The analog input control parameter can be either a voltage input or a resistance input. With this analog control capability, numerous types of DC supply signals can be generated to test circuits and devices under a wide range of circumstances. The Keithley 2260B-30-36 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device. Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.

The 2260B-30-36 is a 360 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30 V
  • Current: 0-36 A
  • Power: 360 W
  • Combine power supplies in serial and parallel combinations to expand voltage and current outputs up to 160V and 216A
  • Programmable voltage or current rise and fall times from 0.1V/s to 160V/s or 0.01A/s to 144A/s prevent damage from inrush current to low impedance loads
  • Constant current priority setting reduces voltage and current overshoot when powering LEDs
  • Simulate a battery’s output characteristics with a programmable output resistance
  • Display delivered power with either the output current or the output voltage
  • Choose from analog control,USB, LAN, or an optional GPIB interface for automated control
  • Save bench and test system space: Fit six 71mm wide 360W units or three 142mm wide 720W units or two 214mm wide 1080W units in a standard rack width to minimize bench and test system space
  • 3-Year Warranty

Applications:

  • Environmental test, stress test, and accelerated life testing
  • LED and high power component testing
  • Automotive testing
  • Battery research and test
  • Production test

Accessories Supplied:

  • 2260B Basic Accessory Kit (for 36V and 80V models)
  • 2260B-010 Basic Accessories Kit (for 250V/800V Series) Quick Start Guide
  • Documentation CD with Manuals and Software Drivers
  • Test Lead Set (for 36V and 80V models)
  • 2260-009 Test Lead (for 250V/800V models)
  • USB Cable
  • Power Cord
  • Certificate of Traceable Calibration

An internal test sequence mode allows Keithley 2260B-30-36 to output a set of voltage levels for varying time intervals at each level. The test sequence can be stored and used repeatedly to determine DUT performance at number of voltage levels. In addition, the analog input control can be used to create voltage profiles that simulate how a battery responds to a fast changing load current requirement such as a large inrush current.
Also, generate a combined DC output level with an AC signal superimposed on it to test how a circuit responds to noise on its DC power source. The analog input control parameter can be either a voltage input or a resistance input. With this analog control capability, numerous types of DC supply signals can be generated to test circuits and devices under a wide range of circumstances.

The Keithley 2260B-30-36 power supply has programmable rise time (or slew rate) control to prevent potentially
dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device.

Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.

Supplier's Site Datasheet
Power Supply, 1Ch, 360W, 30V, 36A, Programmable; Power Supply Output Type Keithley - 54X6568 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 360W, 30V, 36A, Programmable; Power Supply Output Type Keithley
54X6568
Power Supply, 1Ch, 360W, 30V, 36A, Programmable; Power Supply Output Type Keithley 54X6568
POWER SUPPLY, 1CH, 360W, 30V, 36A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:36A; Power Rating:360W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 360W, 30V, 36A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:36A; Power Rating:360W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2260B-30-36 54X6568
Product Name DC Power Supply Power Supply, 1Ch, 360W, 30V, 36A, Programmable; Power Supply Output Type Keithley
Type DC Power Supply
DC Output Power 360 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6848-ea-pu-11000-160-6u-60000w-32067 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - ATW2815D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details