Keithley Instruments, Inc. Pwr Supply Cal W/du, Prog, 36A/30V, 360W; Power Supply Output Type Keithley 2260B-30-36 CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 36A/30V, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:36A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 36A/30V, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:36A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 36A/30V, 360W; Power Supply Output Type Keithley - 12AC6091 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 36A/30V, 360W; Power Supply Output Type Keithley
12AC6091
Pwr Supply Cal W/du, Prog, 36A/30V, 360W; Power Supply Output Type Keithley 12AC6091
PWR SUPPLY CAL W/DU, PROG, 36A/30V, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:36A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 36A/30V, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:36A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6091
Product Name Pwr Supply Cal W/du, Prog, 36A/30V, 360W; Power Supply Output Type Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1225037 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details